Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084628-PFA141E
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFA141E CAD Model

Description

The PFA141E electronic component is manufactured by NEC and is an OEM part.

  • Category: O-R
  • Popularity: low
  • RoHS Compliance: non-compliant

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RFP7N10LE
Amphenol
10MM POWERLOK SINGLE WAY PLUG ST / 1 Position Rectangular Plug Connector Crimp
Need more? Email Us
ECAD model for PL18Y-301-50
Ricoh
Need more? Email Us
ECAD model for RH5VL32AA-T2
Qorvo US Inc.
Digital Step Attenuator RFSA3713 7-Bit 1-CH 6000MHz 16-Pin QFN T/R
Lowest to $5.9091
ECAD model for RFSA3713TR7
Coilcraft
Wideband RF transformer, SMT, RoHS
Need more? Email Us
ECAD model for PWB2010-1LB
RF Micro Devices
Lowest to $2.0840
ECAD model for RF8007TR7
Taiwan Semiconductor
DIODE GENERAL PURPOSE DO214AB / Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for RS3M R7
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RFD15N05
Rohm Semiconductor
650V 30A FIELD STOP TRENCH IGBT. / IGBT Trench Field Stop 650 V 56 A 223 W Through Hole TO-247N
Need more? Email Us
ECAD model for RGS60TS65DHRC11

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention