EN
  • EN
  • DE

GP2AP030P00F

Part No GP2AP030P00F
Manufacturer Sharp Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824222-GP2AP030P00F
Ultra Librarian 3D Model Ultra Librarian GP2AP030P00F CAD Model

Description

The Sharp GP2AP030P00F is a digital ambient light sensor. This compact sensor provides a digital output proportional to the amount of ambient light it detects. It's designed for use in various applications where automatic brightness control or light detection is required. The device integrates a photodiode, amplifier, and analog-to-digital converter into a single package, offering a simple and effective solution for light sensing.

Applications

  • Mobile phones and smartphones: For automatic display brightness adjustment based on ambient lighting conditions, conserving battery life and improving user experience.
  • Tablet computers: Similar to smartphones, adapting screen brightness to optimize viewing in different environments.
  • Laptop computers: Controlling display brightness to reduce eye strain and save power.
  • LCD TVs and monitors: Adjusting screen brightness automatically for optimal viewing under varying room lighting conditions.
  • Digital signage: Automatically adjusting display brightness based on the surrounding ambient light to maintain optimal visibility.

Features

  • Digital Output: Provides a digital output signal directly proportional to the ambient light intensity, simplifying interfacing with microcontrollers and other digital systems.
  • Wide Dynamic Range: Offers a broad range of light detection, allowing it to function effectively in diverse lighting environments, from very dark to bright sunlight.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Compact Package: Small footprint allows for easy integration into space-constrained applications.
  • Built-in Infrared Cut Filter: Minimizes the effects of infrared light on the ambient light measurement, ensuring accurate readings.

Benefits

  • Improved User Experience: Automatic brightness control enhances the viewing experience by adjusting the display to optimal levels in different lighting conditions.
  • Energy Savings: Reduces power consumption by lowering display brightness when ambient light is low.
  • Prolonged Battery Life: Extends the battery life of portable devices by optimizing display power usage.
  • Simplified System Design: Digital output simplifies integration with microcontrollers and other digital systems, reducing design complexity.
  • Accurate Light Measurement: Built-in IR cut filter ensures accurate ambient light readings, improving the effectiveness of automatic brightness control.

Additional Details

The GP2AP030P00F operates on a supply voltage typically between 2.7V and 3.6V. Its digital output is usually I2C compatible, allowing for straightforward communication with a host microcontroller. The sensor provides a resolution of several lux, and its operating temperature range is generally between -25°C and +85°C. The compact surface mount package allows for ease of assembly and integration into a wide variety of electronic devices.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess