Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 280776-PS2501
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501 CAD Model

Description

The PS2501 is a high-isolation multi phototransistor optocoupler manufactured by Renesas (formerly NEC). It is designed for applications requiring electrical isolation between input and output circuits. This optocoupler utilizes an infrared light-emitting diode (LED) on the input side and a phototransistor on the output side, enabling signal transfer without direct electrical connection.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Providing isolation in motor control circuits.
  • Measuring instruments: Isolating sensitive measurement circuits from high voltage sections.
  • Office Automation Equipment: Protecting communication lines in printers and copiers.
  • Telecommunication Equipment: Isolating telephone line interfaces.
  • Power Supplies: Providing feedback isolation in switching power supplies.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000Vrms) between input and output.
  • Current Transfer Ratio (CTR): Provides a stable and predictable CTR for reliable signal transfer.
  • Compact Package: Available in a standard DIP package for easy mounting.
  • Operating Temperature Range: Suitable for industrial environments with a wide operating temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Noise Immunity: Reduces noise coupling between input and output circuits, improving signal integrity.
  • Reliable Performance: Offers consistent performance over a wide range of operating conditions.
  • Simplified Design: Enables easier design of isolated circuits.
  • Long Lifespan: Provides a long service life due to the robust design and construction.

Additional Details

The PS2501 typically requires a current-limiting resistor in series with the input LED to control the forward current. The value of this resistor depends on the input voltage and desired LED current. The output phototransistor can be configured in either common-emitter or common-collector mode. The choice of configuration depends on the specific application requirements. The PS2501 is designed to meet various safety standards, ensuring compliance with industry regulations. It is a reliable and versatile optocoupler suitable for a wide range of isolation applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8752BH
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
NPC
Need more? Email Us
ECAD model for N262P07710
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-ADJ
NXP / Nexperia
1K BIT TTL BIPOLAR PROM
Need more? Email Us
ECAD model for N82S126N
Toko America Inc.
Need more? Email Us
ECAD model for N4532ZP132T30
Intel
Need more? Email Us
ECAD model for N85C220-66
NIKO-SEM
Need more? Email Us
ECAD model for N2576T-3.3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0661 $50.2360
1,850+ $0.0542 $100.2700
2,860+ $0.0525 $150.1500
3,940+ $0.0508 $200.1520
5,095+ $0.0491 $250.1645
6,805+ $0.0441 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,960 pieces
MOQ: 760 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention