EN
  • EN
  • DE

PD3160

Part No PD3160
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 271251-PD3160
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3160 CAD Model

Description

Introducing the PD3160 High-Efficiency Power Switch from Diodes Incorporated

The PD3160 is a state-of-the-art power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This power switch is engineered to provide a high-efficiency solution for power management applications. With its advanced features and robust performance, the PD3160 is an ideal choice for a wide range of electronic devices.

Key Features of PD3160:

  • High-Voltage Tolerance: The PD3160 is capable of handling high input voltages, making it suitable for various industrial and consumer applications that require a wide range of input voltages.
  • Low On-Resistance: The device boasts an ultra-low on-resistance, which minimizes power loss and improves overall efficiency, leading to energy savings and extended battery life in portable devices.
  • Thermal Protection: With built-in thermal protection, the PD3160 ensures the safety and reliability of the system by preventing overheating, which can lead to device failure.
  • Current Limiting: The power switch features an adjustable current limit, providing additional protection against overcurrent conditions that could otherwise damage the system or the power source.
  • Fast Response Time: The PD3160 responds quickly to fault conditions, thereby protecting the circuit by rapidly turning off the power switch when necessary.

Applications:

The versatility of the PD3160 allows it to be used in a variety of applications, including:

  • USB and Portable Devices
  • Power Supplies
  • Battery Chargers
  • Consumer Electronics
  • Industrial Equipment

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The PD3160 is built to meet the stringent standards required in the semiconductor industry, ensuring both quality and reliability for your critical power management needs. Its robust design ensures that it can withstand the rigors of daily operation in a wide range of environmental conditions.

Overall, the PD3160 from Diodes Incorporated represents a highly efficient, reliable, and versatile power switch solution that can help enhance the performance and longevity of your electronic applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess