EN
  • EN
  • DE

STR-G5551

Part No STR-G5551
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348052-STR-G5551
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-G5551 CAD Model

Description

The STR-G5551 is a quasi-resonant topology IC manufactured by Sanken Electric. It's designed for use in offline flyback converters, offering high efficiency and low noise operation. This power IC integrates a power MOSFET and control circuitry into a single package, simplifying power supply design and reducing the number of external components needed.

Applications:

  • Power supplies for LCD TVs
  • Adapters for various electronic devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies
  • Consumer electronic devices requiring efficient power conversion

Features:

  • Quasi-resonant operation: This reduces switching losses and EMI noise.
  • Integrated power MOSFET: Simplifies design and reduces component count.
  • Built-in protection functions: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) for enhanced reliability.
  • Low start-up current: Minimizes power consumption during startup.
  • Soft-start function: Reduces stress on components during startup.
  • Frequency reduction function: Improves efficiency at light loads.
  • Avalanche-rugged MOSFET: Enhanced durability and reliability.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation.
  • Low EMI noise: Simplifies compliance with electromagnetic compatibility standards.
  • Simplified design: Reduces the number of external components and simplifies PCB layout.
  • Improved reliability: Built-in protection functions prevent damage from fault conditions.
  • Compact size: Reduces the overall size of the power supply.

Additional Details:

The STR-G5551 typically operates with an input voltage range suitable for universal AC input (85-265VAC). It provides a stable and regulated output voltage. The specific output voltage and current capabilities depend on the external components selected and the application requirements. The device is typically available in a through-hole package.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess