EN
  • EN
  • DE

PS2602L

Part No PS2602L
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352129-PS2602L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2602L CAD Model

Description

The PS2602L is a dual-channel optocoupler produced by NEC, designed for applications requiring high-voltage isolation between input and output circuits. It offers reliable signal transmission while ensuring a high level of electrical insulation.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs) for signal isolation between control units and external devices.
  • Power Supplies: Provides isolation in power supply circuits to protect sensitive control circuits from high-voltage transients.
  • Motor Control: Offers isolation in motor drive circuits to prevent electrical noise and interference.
  • Measurement Equipment: Ensures accurate and safe measurements by isolating measuring circuits from high-voltage sources.
  • Communication Systems: Provides galvanic isolation in communication interfaces to prevent ground loops and noise.

Features

  • Dual-Channel: Contains two independent optocouplers in a single package, saving board space.
  • High Isolation Voltage: Designed for high-voltage isolation, ensuring electrical safety and reliability.
  • Low Input Current: Requires a low input current for activation, leading to energy-efficient operation.
  • Compact Package: Suitable for high-density circuit board layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting equipment and personnel from high-voltage hazards.
  • Improved Reliability: Reduces noise and interference, enhancing the reliability of the overall system.
  • Space Savings: The dual-channel design allows for more compact board layouts.
  • Energy Efficiency: Low input current requirements lead to reduced power consumption.
  • Regulatory Compliance: Adherence to RoHS standards ensures environmental responsibility.

Additional Details

The PS2602L optocoupler operates by converting an electrical signal into light using an LED, which then activates a phototransistor on the output side. A dielectric barrier separates the LED and phototransistor, providing electrical isolation. Specific technical specifications include the isolation voltage rating, current transfer ratio (CTR), and operating temperature range. For detailed electrical characteristics and application guidelines, refer to the official datasheet. This device is designed for a broad range of operating temperatures allowing it to be used in many different applications.

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7244 $60.5196
21+ $5.5174 $115.8654
33+ $5.3453 $176.3949
45+ $5.1732 $232.7940
58+ $5.0000 $290.0000
78+ $4.4837 $349.7286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess