EN
  • EN
  • DE

PS2801A-1-F3-A-P

Part No PS2801A-1-F3-A-P
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP4
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 755722-PS2801A-1-F3-A-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2801A-1-F3-A-P CAD Model

Description

The PS2801A-1-F3-A-P is a high-isolation, single-channel solid-state relay (SSR) or photocoupler manufactured by NEC (now Renesas Electronics). This device is designed for applications requiring electrical isolation between control circuits and load circuits. It uses an LED to optically couple the input signal to an output transistor, providing a high degree of isolation and protection.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Telecommunications Equipment
  • Power Supply Isolation
  • Motor Control

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Low Input Current: Requires minimal input current for activation.
  • High Output Current: Capable of switching substantial output currents.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Compact Package: Small form factor for easy integration.
  • Solid State Reliability: Offers long-term reliability and durability.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved System Safety: Provides electrical isolation to protect control circuits.
  • Reduced Power Consumption: Low input current minimizes power usage.
  • Increased System Reliability: Solid-state design enhances durability and lifespan.
  • Simplified System Design: Easy integration into various control systems.
  • Enhanced Switching Performance: Fast switching speed enables precise control.

Additional Details:

The PS2801A-1-F3-A-P typically offers an isolation voltage of 3750 Vrms. It requires a low input current (typically around 5mA) and can switch output currents up to 130mA. The device features a compact surface-mount package (SMD) for easy integration into circuit boards. It operates over a temperature range of -55°C to +100°C. This solid-state relay is commonly used in applications where high reliability and electrical isolation are critical. It is also used in telecommunications equipment to isolate sensitive circuits from high-voltage lines. The device's fast switching speed makes it suitable for motor control applications. The PS2801A-1-F3-A-P is designed to meet RoHS environmental standards, ensuring compliance with regulations regarding hazardous substances. The solid-state design provides long-term reliability and eliminates the need for mechanical contacts, reducing wear and tear.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess