EN
  • EN
  • DE

PS9851-1A-A

Part No PS9851-1A-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 281561-PS9851-1A-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9851-1A-A CAD Model

Description

The PS9851-1A-A is a solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). It's designed for various switching applications requiring isolation and reliability. This device is characterized by its compact size and ability to handle AC loads with minimal power consumption.

Applications:

  • Industrial Control Systems: Used for switching motors, heaters, and other industrial loads in automated systems.
  • Security Systems: Employed in alarm systems and access control systems for reliable switching of signaling devices.
  • Lighting Control: Found in lighting systems for switching lights on and off, often in energy-efficient designs.
  • Office Automation: Used in various office equipment like copiers and printers for controlling different functions.
  • Telecommunications: Can be implemented in telecommunication equipment for signal switching and control.

Features:

  • High Isolation Voltage: Provides electrical isolation between the control circuit and the load circuit, enhancing safety.
  • Zero-Cross Switching: Reduces electrical noise and extends the lifespan of the connected load by switching at the zero-crossing point of the AC waveform.
  • Low On-Resistance: Minimizes power dissipation and heat generation during operation.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • Optically Isolated: Uses an optical coupler for isolation, providing a reliable and robust connection.

Benefits:

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, leading to a longer lifespan compared to electromechanical relays.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and repair.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays.
  • Faster Switching Speed: Provides quicker switching times, improving system response.
  • Quiet Operation: Operates silently, making it suitable for noise-sensitive environments.

Additional Details:

The PS9851-1A-A typically has a control voltage of around 5V DC and can switch AC voltages up to 250V AC with a current rating of around 0.4A. The isolation voltage is typically several kilovolts. It utilizes an optical coupler to provide electrical isolation between the input and output. The specific datasheet should be consulted for exact electrical characteristics and operating conditions. It's designed to be PCB mounted and wave solderable.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Toko America Inc.
Need more? Email Us
NVIDIA
Lowest to $0.6468

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess