EN
  • EN
  • DE

RD10S-T1 B2

Part No RD10S-T1 B2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291584-RD10S-T1 B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD10S-T1 B2 CAD Model

Description

The RD10S-T1 B2 is a Zener diode manufactured by NEC. This is a type of diode which allows current to flow in one direction, but also in the reverse direction when the voltage is above a certain value - the Zener voltage. RD10S indicates a Zener diode with a Zener voltage around 10V. '-T1' suggests a specific packaging (likely tape and reel) designed for automated assembly. 'B2' likely denotes a particular binning or tolerance category within the RD10S series.

Applications:

  • Voltage Regulation: Maintaining a stable voltage source, typically around 10V, in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes that exceed the Zener voltage (around 10V).
  • Reference Voltage Generation: Creating a precise 10V reference voltage for various applications.
  • Clipping Circuits: Limiting voltage levels in circuits to protect sensitive components.

Features:

  • Zener Voltage: Nominal Zener voltage of 10V.
  • Surface Mount Package: '-T1' indicates a surface mount package suitable for automated assembly.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below its Zener voltage.
  • Sharp Breakdown Characteristic: Provides a sharp and well-defined transition into the reverse conduction region.

Benefits:

  • Precise Voltage Regulation: Enables a consistent and stable 10V output.
  • Effective Overvoltage Protection: Protects circuit components from damage due to excessive voltage.
  • Simplified Automated Assembly: The surface mount package streamlines the manufacturing process.
  • Improved Circuit Reliability: Enhances the robustness of electronic circuits.

Additional Details:

The exact meaning of 'B2' would be specified in the official NEC datasheet for this part. It might refer to a specific tolerance range for the Zener voltage, or a specific range of reverse leakage current. Always refer to the official datasheet for accurate and detailed specifications. This datasheet will contain details about the Zener voltage tolerance, power dissipation rating, operating temperature range, reverse leakage current characteristics, and voltage vs. current graphs. Make sure that the power dissipation rating of the diode is adequate for your application. This component is typically used in low to medium power applications where a stable 10V reference or voltage regulation is required.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess