EN
  • EN
  • DE

RD13UM-T1B

Part No RD13UM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291671-RD13UM-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD13UM-T1B CAD Model

Description

The RD13UM-T1B is a Zener diode produced by NEC. Designed for voltage regulation and surge protection, it provides a stable voltage reference in electronic circuits. Its compact form factor and robust design make it suitable for diverse applications.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Voltage clamping
  • Reference voltage source
  • Signal conditioning

Features

  • Stable Zener Voltage: Provides a consistent and reliable voltage reference.
  • Low Reverse Leakage Current: Minimizes power dissipation and increases efficiency.
  • Compact Package: Ideal for high-density circuit board layouts.
  • High Surge Current Capability: Protects against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Circuit Stability: Ensures reliable operation of electronic devices.
  • Enhanced Component Protection: Prevents damage from voltage fluctuations.
  • Reduced Power Consumption: Increases energy efficiency.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Extended Product Lifespan: Ensures long-term performance and reliability.

Additional Details

The RD13UM-T1B Zener diode typically features a Zener voltage around 13V. Refer to the manufacturer's datasheet for specific details regarding voltage tolerance, reverse current, and power dissipation ratings. It is generally available in a surface-mount package. Adhere to proper soldering techniques and handling precautions during assembly to maintain performance and avoid damage. Ensure that the maximum operating conditions are not exceeded to guarantee the diode's reliability and longevity.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess