EN
  • EN
  • DE

RD2.2M-T2B

Part No RD2.2M-T2B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291778-RD2.2M-T2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.2M-T2B CAD Model

Description

The RD2.2M-T2B is a Zener diode manufactured by NEC, designed to provide voltage regulation and overvoltage protection in electronic circuits. The 'M' designation and 'T2B' suffix often denote specific characteristics related to manufacturing, packaging, or electrical parameters.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in power supplies, voltage regulators, and other sensitive circuits.
  • Overvoltage Protection: Shielding components from voltage spikes and transient surges.
  • Clipping Circuits: Limiting voltage waveforms to specific levels, ensuring stable operation.
  • Reference Voltage Generation: Providing a stable and precise voltage reference for measurement and control systems.

Features:

  • Zener Voltage: Typically 2.2V. The characteristic reverse breakdown voltage of the diode.
  • Low Reverse Leakage Current: Minimizes power loss, contributing to greater energy efficiency.
  • Sharp Breakdown Characteristics: Enables precise voltage regulation and protection.
  • High Surge Current Capability: Able to withstand transient surges without degradation or failure.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T2B' likely relates to the specific tape and reel packaging.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage.
  • Simple Circuit Design: Allows for easy integration into existing circuits.
  • Cost-Effective Solution: Offers a low-cost approach to voltage regulation and protection.
  • Efficient Manufacturing: Surface mount design facilitates automated assembly processes.

Additional Details:

The RD2.2M-T2B is commonly housed in a small surface-mount package. Comprehensive specifications, including reverse current, power dissipation, operating temperature range, and the precise meanings of 'M' and 'T2B', can be found in the manufacturer's datasheet. It's crucial to consult this document for accurate electrical characteristics and application guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7752 $62.1320
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3202 $290.4440
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess