EN
  • EN
  • DE

RD3.6FM-T1B

Part No RD3.6FM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291960-RD3.6FM-T1B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD3.6FM-T1B CAD Model

Description

The RD3.6FM-T1B is a Zener diode manufactured by NEC, designed to provide a stable 3.6V reverse breakdown voltage. This component is widely used in electronic circuits for voltage regulation, overvoltage protection, and voltage clamping, ensuring the reliable operation of sensitive electronics.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in electronic devices.
  • Overvoltage Protection: Shielding sensitive circuits from voltage spikes and surges.
  • Voltage Clamping: Limiting the voltage to a predetermined level to prevent damage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.
  • Power Supplies: Regulating the output voltage in power supply designs.

Features:

  • Zener Voltage: 3.6V (Nominal)
  • Low Reverse Leakage Current: Reduces power loss and improves efficiency.
  • Compact Package: Allows for use in space-constrained applications.
  • High Surge Current Capability: Withstands transient voltage surges without failure.
  • Stable Operating Characteristics: Provides consistent performance over a wide temperature range.

Benefits:

  • Stable Voltage Reference: Ensures accurate and reliable circuit operation.
  • Protects Sensitive Components: Prevents damage from overvoltage conditions.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic systems.
  • Reduced Power Consumption: Minimizes energy waste due to low leakage current.
  • Enables Compact Designs: Facilitates the miniaturization of electronic devices.

The RD3.6FM-T1B Zener diode is a crucial component in various electronic applications. Its ability to regulate voltage, protect against overvoltage, and clamp voltage levels makes it suitable for use in consumer electronics, industrial equipment, and automotive systems. The diode's compact size and high surge current capability are particularly advantageous in portable devices and space-constrained designs. The low reverse leakage current contributes to energy efficiency, making it a preferred choice in battery-powered applications. The diode ensures stable and reliable voltage reference for precision circuits, enhancing the overall performance and longevity of electronic products.

Technical Specifications: (Consult the manufacturer's datasheet for precise values)

  • Zener Voltage (Vz): Typically 3.6V at the specified test current
  • Reverse Leakage Current (Ir): Typically in the microampere range
  • Power Dissipation: Dependent on the package type and thermal conditions
  • Operating Temperature Range: Usually -55°C to +150°C

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess