The RD5.6SL-T1 is a Zener diode manufactured by NEC. It's a silicon epitaxial planar Zener diode designed for voltage regulation and transient suppression.
Applications
- Voltage regulation in electronic circuits
- Transient voltage suppression in power supplies
- Overvoltage protection for sensitive components
- Clipping and clamping applications
- Reference voltage source
Features
- Zener Voltage: 5.6V (Nominal)
- Low Reverse Leakage Current: Improves efficiency
- Sharp Breakdown Characteristics: Provides precise regulation
- High Reliability: Stable performance over time
- Small Package Size: Suitable for compact designs
Benefits
- Provides a stable and accurate voltage reference
- Protects circuits from voltage spikes and transients
- Enhances the overall reliability of electronic systems
- Simplifies voltage regulation circuit design
- Reduces the risk of component damage
Technical Specifications
While specific technical specifications vary based on the exact datasheet, key parameters generally include:
- Zener Voltage (Vz): 5.6V (Nominal)
- Zener Test Current (Iz): Specified in datasheet (e.g., 5mA)
- Reverse Leakage Current (Ir): Specified in datasheet (e.g., < 1uA at a specific Vr)
- Power Dissipation (Pd): Specified in datasheet (e.g., 500mW)
- Operating Temperature Range: Typically -55°C to +150°C
Refer to the official NEC datasheet for the RD5.6SL-T1 for comprehensive electrical characteristics and thermal performance data.