EN
  • EN
  • DE

TEESVB21C226M8R

Part No TEESVB21C226M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216393-TEESVB21C226M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB21C226M8R CAD Model

Description

The TEESVB21C226M8R is an Electric Double Layer Capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. It is designed for applications requiring high capacitance, high energy density, and long cycle life. It provides a reliable energy storage solution for various electronic devices and systems.

Applications

  • Memory Backup: Provides power to memory ICs during power outages, preventing data loss.
  • Energy Harvesting: Stores energy harvested from solar, vibration, or other ambient sources.
  • Battery Power Assist: Used to supplement batteries in portable devices, extending battery life and improving performance.
  • Pulse Power Applications: Delivers bursts of high power for applications such as wireless communication and motor control.
  • Uninterruptible Power Supplies (UPS): Provides short-term backup power to critical systems.

Features

  • High Capacitance: Features a capacitance of 22µF, enabling efficient energy storage.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and enhances power delivery efficiency.
  • Long Cycle Life: Can withstand hundreds of thousands to millions of charge-discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Designed to operate across a broad temperature range, typically -25°C to +70°C.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.
  • Compact Size: Suitable for applications with limited space.

Benefits

  • Extended Battery Life: Extends the battery life of portable devices by providing supplemental power.
  • Improved System Performance: High power density and low ESR improve overall system performance and response times.
  • Increased Reliability: Long cycle life and wide operating temperature range ensure reliable operation in various environments.
  • Reduced Maintenance Costs: The long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications

While specific technical specifications can vary, typical parameters for the TEESVB21C226M8R series include:

  • Capacitance: 22µF
  • Voltage Rating: 6.3V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Low ESR Value
  • Termination Type: Radial Leaded

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess