EN
  • EN
  • DE

TEESVE1E107M12R

Part No TEESVE1E107M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216452-TEESVE1E107M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVE1E107M12R CAD Model

Description

The TEESVE1E107M12R is an electric double-layer capacitor (EDLC), a type of supercapacitor, manufactured by NEC. It's designed for applications needing energy storage, power smoothing, and backup power functionalities within electronic devices.

Applications:

  • Memory Backup Systems: Provides power to retain data in volatile memory during power interruptions.
  • Real-Time Clocks (RTC): Ensures continuous operation of real-time clocks, maintaining accurate timekeeping.
  • Portable Electronics: Utilized in devices like smartphones, tablets, and wearables for power smoothing and backup.
  • Energy Harvesting Applications: Stores energy harvested from sources such as solar or vibration.
  • Wireless Sensor Networks: Powers wireless sensors, allowing for data transmission in remote locations.

Features:

  • High Capacitance Value: Offers a capacitance of 100mF, providing significant energy storage capability.
  • Low Equivalent Series Resistance (ESR): Ensures efficient charge and discharge characteristics with minimal energy loss.
  • Long Cycle Life: Designed to withstand a high number of charge-discharge cycles, ensuring longevity.
  • Wide Operating Temperature Range: Operates effectively across a broad range of temperatures, suitable for diverse environments.
  • RoHS Compliant: Complies with environmental regulations by being free from hazardous materials.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.

Benefits:

  • Extended Backup Duration: Provides longer backup time compared to traditional capacitors or batteries.
  • Reduced Maintenance Requirements: Requires minimal maintenance compared to batteries, reducing operational costs.
  • Improved Voltage Stability: Smooths voltage fluctuations, enhancing the reliability of connected devices.
  • Enhanced Energy Efficiency: Maximizes energy storage and delivery efficiency, minimizing energy waste.
  • Environmentally Friendly Alternative: Offers an environmentally friendly energy storage option compared to batteries.
  • Reliable Performance: Delivers stable and consistent performance throughout its operational life.

Technical Specifications:

The TEESVE1E107M12R has a capacitance of 100mF and a voltage rating of 25V. Detailed specifications, including ESR values and dimensions, can be found in the manufacturer's datasheet. This supercapacitor is commonly used where reliable and compact energy storage is required. The 'M12R' designation likely refers to a specific terminal or packaging configuration.

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess