EN
  • EN
  • DE
  • IT

TEPSLB30G107M8R

Part No TEPSLB30G107M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216650-TEPSLB30G107M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEPSLB30G107M8R CAD Model

Description

The TEPSLB30G107M8R is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC/Tokin. These capacitors are known for their low ESR (Equivalent Series Resistance), high ripple current capability, and long operational life, making them well-suited for a range of electronic applications, particularly in power management circuits.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Noise filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Industrial control systems

Features

  • Low ESR: Minimizes power loss, improving efficiency.
  • High ripple current capability: Handles large alternating currents without degradation.
  • Long life: Offers extended operational lifespan compared to standard electrolytic capacitors.
  • Conductive polymer electrolyte: Ensures stable electrical characteristics and longevity.
  • Surface mount design: Facilitates automated assembly and compact designs.
  • RoHS compliant: Complies with environmental regulations restricting hazardous substances.
  • High Capacitance: 100uF capacitance value.
  • Rated Voltage: 4V DC

Benefits

  • Improved power supply stability: Low ESR provides stable voltage output and reduces ripple.
  • Enhanced noise filtering: Effectively suppresses noise and transient signals.
  • Increased system reliability: Reduced component failure rates due to long operational life.
  • Reduced heat generation: Low ESR minimizes heat dissipation, enhancing system efficiency.
  • Compact design: Surface mount technology enables smaller and more densely populated boards.
  • Extended product lifespan: High reliability components prolong the overall product life.
  • Stable performance over temperature: Maintains consistent performance across a broad temperature range.

These capacitors are particularly useful in applications where efficient power delivery and noise suppression are critical. The conductive polymer electrolyte ensures robust electrical conductivity and stability, providing reliable performance under diverse operating conditions. The surface mount package simplifies integration into modern electronic assemblies.

Technical Specifications:

Capacitance: 100uF

Rated Voltage: 4V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 35V 1206 / 0.1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 24Ohm @ 100kHz
Lowest to $0.1977
AVX Corp/Kyocera Corp
CAP TANT 680UF 10% 4V 2917
Lowest to $3.9717
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us
Rohm Semiconductor
CAP TANT 47UF 20% 25V 2917 / 47 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Lowest to $1.8020
Kemet
CAP TANT 47UF 20% 10V 1411
Need more? Email Us
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.0960 $80.3840
8+ $16.4895 $131.9160
13+ $15.9733 $207.6529
17+ $15.4586 $262.7962
22+ $14.9437 $328.7614
29+ $13.3978 $388.5362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess