EN
  • EN
  • DE

UPA1772G-E1

Part No UPA1772G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389186-UPA1772G-E1
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian UPA1772G-E1 CAD Model

Description

The UPA1772G-E1 is a P-channel MOS Field Effect Transistor from NEC (now Renesas Electronics). It's designed for high-efficiency switching applications. This MOSFET is often used in circuits where minimizing power loss and maximizing performance are important.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery protection circuits

Features

  • P-Channel MOSFET
  • Low on-state resistance (Rds(on))
  • High-speed switching performance
  • Low gate charge
  • Compact surface-mount package

Benefits

  • Improved energy efficiency due to reduced power dissipation
  • Faster switching speeds for improved circuit performance
  • Reduced gate drive requirements
  • Small size for high-density circuit designs
  • Enhanced thermal characteristics for reliable operation

Additional Details

The UPA1772G-E1 features a low on-state resistance to minimize conduction losses. Its fast switching speed contributes to efficient operation in high-frequency applications. It's designed to be lead-free and RoHS compliant. Typical parameters include the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-state resistance. Refer to the manufacturer's datasheet for detailed specifications, including thermal resistance and safe operating area. Proper heat sinking and thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6445 $58.0050
220+ $0.5290 $116.3800
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4793 $289.9765
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess