EN
  • EN
  • DE

UPA2727UT1A

Part No UPA2727UT1A
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277496-UPA2727UT1A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2727UT1A CAD Model

Description

The UPA2727UT1A is a P-channel Power MOSFET from NEC (now Renesas Electronics). It is designed for high-efficiency power switching applications. This device offers low on-resistance, which minimizes power loss and improves overall system efficiency. The UPA2727UT1A is typically used in various DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters to efficiently regulate voltage levels.
  • Load Switches: Employed as load switches to control power distribution to various components in electronic systems.
  • Power Management Circuits: Integrated into power management ICs for controlling power flow and optimizing energy consumption.
  • Battery Management Systems (BMS): Used for charge and discharge control in battery-powered devices.
  • Motor Control Circuits: Employed in low-power motor control applications.

Features:

  • P-Channel MOSFET: Provides a convenient solution for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • Avalanche Rated: Offers enhanced ruggedness and reliability.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Fast Switching Speed: The low gate charge allows for rapid switching, reducing switching losses and improving transient response.
  • Compact Design: The surface mount package enables compact and space-saving designs.
  • Reliable Performance: The avalanche rating ensures robust and reliable operation even under transient conditions.
  • Simplified Circuit Design: The P-channel configuration simplifies high-side switching implementations.

Additional Details:

The UPA2727UT1A typically comes in a small surface-mount package, such as a SOT-23 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). The specific values for these parameters can vary slightly depending on the manufacturer's datasheet. It's crucial to refer to the official datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6149 $60.9192
19+ $6.2486 $118.7234
29+ $6.0534 $175.5486
40+ $5.8582 $234.3280
51+ $5.6630 $288.8130
69+ $5.0774 $350.3406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess