EN
  • EN
  • DE

UPC1527C

Part No UPC1527C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390039-UPC1527C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1527C CAD Model

Description

The UPC1527C is a monolithic integrated circuit manufactured by NEC, designed for use as a high-performance operational amplifier. It is particularly suited for applications demanding low noise, high gain, and excellent stability over a wide range of operating conditions.

Applications:

  • Precision instrumentation amplifiers
  • Active filters
  • Audio preamplifiers
  • Voltage followers
  • Signal conditioning circuits

Features:

  • Low Noise: Minimizes unwanted signal interference, ensuring accurate signal amplification.
  • High Gain: Provides substantial amplification of input signals, enhancing sensitivity.
  • Excellent Stability: Maintains consistent performance despite variations in temperature and supply voltage.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.
  • Short-Circuit Protection: Safeguards the amplifier against damage due to output short circuits.
  • Internal Compensation: Simplifies circuit design and reduces the need for external components.

Benefits:

  • Improved Signal Accuracy: Low noise and high gain contribute to more precise signal amplification.
  • Enhanced System Reliability: Robust design and short-circuit protection ensure long-term operational stability.
  • Simplified Circuit Design: Internal compensation reduces the complexity of external circuitry.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details:

The UPC1527C typically features a bipolar transistor input stage, which contributes to its low noise characteristics. It is often available in a dual-in-line package (DIP) for easy mounting on printed circuit boards. Key specifications include input offset voltage, input bias current, open-loop gain, and slew rate. These parameters are crucial for determining the amplifier's suitability for specific applications. It is designed to operate over a specified temperature range, ensuring reliable performance in various environments. The amplifier's high common-mode rejection ratio (CMRR) minimizes the influence of common-mode signals, further enhancing signal accuracy. Detailed datasheets from NEC provide comprehensive information on electrical characteristics, operating conditions, and application notes for optimal use of the UPC1527C.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $32.8367

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess