EN
  • EN
  • DE

UPC2748T

Part No UPC2748T
Manufacturer NEC
Catalog Electronic Wholesale
Description 3 V, 900 MHz LOW NOISE SI MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277606-UPC2748T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2748T CAD Model

Description

The UPC2748T is a Silicon Bipolar MMIC Wideband Amplifier manufactured by NEC (now Renesas Electronics). It is designed for use in a variety of high-frequency applications, providing excellent gain, low noise figure, and wide bandwidth. This amplifier is suitable for communication systems, test equipment, and other applications requiring high-performance amplification.

Applications

  • Communication Systems: Used in receivers and transmitters to amplify signals.
  • Test Equipment: Employed in spectrum analyzers, oscilloscopes, and other test instruments.
  • RF Amplifiers: Functions as a key component in RF preamplifiers and driver stages.
  • Broadband Amplification: Amplifies signals over a wide frequency range.
  • Wireless Communication: Used in cellular base stations and wireless networking equipment.

Features

  • Wide Bandwidth: Offers amplification over a broad frequency range.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise introduced by the amplifier.
  • Silicon Bipolar Technology: Ensures reliable performance and stable operation.
  • Surface Mount Device (SMD): Designed for easy assembly on printed circuit boards.

Benefits

  • Improved Signal Strength: Amplifies weak signals for better reception and transmission.
  • Enhanced Sensitivity: Low noise figure improves the sensitivity of receiver circuits.
  • Versatile Usage: Suitable for a broad range of high-frequency applications.
  • Reliable Operation: Silicon bipolar technology ensures dependable performance.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details

The UPC2748T typically comes in a small surface-mount package. Key specifications include a gain of typically 17 dB, a noise figure of typically 3.5 dB, and a wide bandwidth. The amplifier is designed to operate over a wide temperature range, making it suitable for use in various industrial and consumer environments. It requires external biasing components for proper operation. This amplifier is often selected for its balance of performance, reliability, and size in high-frequency applications. Its well-defined characteristics make it easy to integrate into various circuit designs.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess