EN
  • EN
  • DE

UPC29M08T-E1

Part No UPC29M08T-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390535-UPC29M08T-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29M08T-E1 CAD Model

Description

The UPC29M08T-E1 is a fixed positive output voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable 8V output voltage, making it suitable for a wide range of applications requiring a regulated power supply. This regulator is part of the UPC29M series, known for its robust performance and ease of use.

Applications

  • Power supplies for microcontrollers: Providing a stable 8V supply for various microcontroller-based projects.
  • Voltage regulation in automotive electronics: Used in car audio systems, engine control units, and other automotive applications requiring a regulated 8V rail.
  • Industrial control systems: Ensuring stable power for sensors, actuators, and other components in industrial environments.
  • Consumer electronics: Powering various consumer devices such as audio amplifiers, small appliances, and remote control systems.
  • Battery chargers: Providing a constant voltage supply for charging batteries.

Features

  • Fixed 8V Output Voltage: Provides a stable and precise 8V output.
  • High Input Voltage Range: Accommodates a wide range of input voltages.
  • Internal Short Circuit Protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating by shutting down the regulator when the temperature exceeds safe limits.
  • Internal Current Limiting: Limits the output current to a safe level, preventing damage from overloads.
  • Compact Package: Available in a space-saving package for easy integration into various designs.

Benefits

  • Stable Power Supply: Provides a consistent 8V output, ensuring reliable operation of connected devices.
  • Protection Against Damage: Internal protection features prevent damage from short circuits, overloads, and overheating.
  • Easy to Use: Simple to integrate into circuits with minimal external components required.
  • Wide Range of Applications: Suitable for various applications due to its stable output voltage and protection features.
  • Cost-Effective: Offers a reliable and cost-effective solution for voltage regulation needs.

Additional Details

The UPC29M08T-E1 typically requires a few external components, such as input and output capacitors, to ensure stability and optimal performance. The datasheet provides detailed information on the recommended capacitor values and other design considerations. This regulator is commonly available in a TO-220 or similar through-hole package, making it easy to mount on a PCB or heatsink. The device is designed to operate within a specific temperature range, typically from -20°C to +85°C, and should be used within these limits to ensure reliable operation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1460 $84.2920
4+ $34.5819 $138.3276
6+ $33.5008 $201.0048
8+ $32.4197 $259.3576
10+ $31.3398 $313.3980
13+ $28.0977 $365.2701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess