EN
  • EN
  • DE

UPC29M33T-E1-AZ

Part No UPC29M33T-E1-AZ
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case TO-252
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750461-UPC29M33T-E1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29M33T-E1-AZ CAD Model

Description

The UPC29M33T-E1-AZ is a 3.3V fixed voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to power microcontrollers, memory chips, and other sensitive components.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V power supply for microcontrollers in embedded systems.
  • Memory Chip Power Supply: Used to power memory chips such as RAM and Flash memory.
  • Logic Circuit Power Supply: Regulates the voltage for logic circuits and digital components.
  • Portable Devices: Found in portable electronic devices such as mobile phones, tablets, and MP3 players.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features:

  • Fixed 3.3V Output: Provides a stable and regulated 3.3V output voltage.
  • High Accuracy: Offers high output voltage accuracy, ensuring stable power for sensitive components.
  • Low Dropout Voltage: Low dropout voltage allows for operation with a small difference between the input and output voltage.
  • Overcurrent Protection: Integrated overcurrent protection prevents damage from excessive current draw.
  • Thermal Shutdown: Thermal shutdown feature protects the regulator from overheating.
  • Compact Package: Available in a compact surface-mount package for space-saving applications.

Benefits:

  • Stable Power Supply: Provides a stable and reliable 3.3V power supply for electronic circuits.
  • Protection Features: Overcurrent protection and thermal shutdown prevent damage to the regulator and the powered components.
  • Easy to Use: Simple to integrate into electronic circuits, requiring minimal external components.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.
  • Wide Input Voltage Range: Operates over a wide input voltage range.

The UPC29M33T-E1-AZ is a reliable and efficient voltage regulator, providing stable power for a wide range of electronic applications. Its protection features and compact package make it a suitable choice for many power supply designs.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8161 $69.0805
11+ $11.3363 $124.6993
16+ $10.9817 $175.7072
22+ $10.6283 $233.8226
29+ $10.2737 $297.9373
38+ $9.2111 $350.0218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess