Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390576-UPC319G2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC319G2-E2 CAD Model

Description

The UPC319G2-E2 is a silicon monolithic integrated circuit manufactured by NEC. Similar to the UPC319G2-E1, this device is a wideband amplifier designed for various high-frequency applications. While detailed specifications are limited without access to a datasheet, it likely shares similar applications and characteristics with other wideband amplifiers.

Applications:

  • Cable TV (CATV) amplifiers: Suitable for amplifying signals within cable television infrastructures.
  • Satellite receivers: Amplifies the weak signal received from a satellite antenna, improving reception quality.
  • Wireless communication systems: Employed in both transmitters and receivers to increase signal strength and range.
  • Test and measurement equipment: Provides amplification for sensitive measurements in instruments.
  • RF and IF signal amplification: Used extensively in radio frequency (RF) and intermediate frequency (IF) stages of various electronic devices.

Features:

  • Wide bandwidth: Capable of amplifying signals across a broad spectrum of frequencies.
  • High gain: Delivers substantial signal amplification for improved signal strength.
  • Low noise: Minimizes the introduction of noise during the amplification process.
  • Stable operation: Designed for reliable and consistent performance under varying conditions.
  • Compact design: Enables easy integration into densely populated circuit boards.

Benefits:

  • Improved signal quality: Enhances the clarity and integrity of signals in various applications.
  • Extended communication range: Allows for reliable communication over greater distances.
  • Reduced signal loss: Compensates for signal attenuation in long transmission lines.
  • Enhanced measurement accuracy: Provides a cleaner signal for precise measurements in test equipment.
  • Simplified circuit design: Facilitates straightforward integration into complex systems.

The UPC319G2-E2 is likely a variant of the UPC319G2 family, potentially offering slightly different performance characteristics. Referencing the manufacturer's datasheet is essential for obtaining accurate specifications such as gain, noise figure, bandwidth, and operating voltage. Its wideband capabilities make it versatile for various applications needing signal amplification.

You May Also Be Interested in

UTC
Lowest to €0.0780
ECAD model for U74LVC1G08G
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to €1.7272
ECAD model for U2GWJ44
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ECAD model for U5199NL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA302HC
STMicroelectronics
Lowest to €19.8305
ECAD model for U705
UTC
Need more? Email Us
ECAD model for U74ACT14L-P14
Atmel
Need more? Email Us
ECAD model for U9280M
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA3680DC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention