EN
  • EN
  • DE

UPC358MF-DAA-E1-AT

Part No UPC358MF-DAA-E1-AT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390691-UPC358MF-DAA-E1-AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC358MF-DAA-E1-AT CAD Model

Description

The UPC358MF-DAA-E1-AT is a dual operational amplifier manufactured by NEC. It's designed for a variety of applications requiring stable amplification and signal processing. It offers two independent op-amps in a single package, low power consumption, and single-supply operation.

Applications

  • Audio Equipment: Used in audio amplifiers, preamplifiers, and active filters for audio signal processing.
  • Sensor Signal Conditioning: Amplifies and conditions signals from various sensors for accurate measurement and control.
  • Instrumentation: Integrated in test and measurement devices like multimeters and oscilloscopes.
  • Industrial Control Systems: Used in process control, data acquisition, and automation equipment.
  • Power Management: Employed in voltage regulators and current sources for stable power supply designs.

Features

  • Dual Operational Amplifiers: Two independent op-amps in a single package for space-saving designs.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Single-Supply Operation: Operates with a single positive voltage, simplifying circuit design.
  • Internal Frequency Compensation: Ensures stable operation without external components.
  • High Gain: Provides significant amplification for weak input signals.
  • Wide Input Voltage Range: Accommodates a variety of input signal levels.

Benefits

  • Reduced Component Count: Integrates two op-amps into one package, minimizing board space and cost.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Design: Single-supply operation and internal compensation reduce circuit complexity.
  • Versatile Applications: Suitable for a broad range of applications due to its high gain and stability.
  • Cost-Effective Solution: Combines two op-amps in a single package, reducing overall system costs.

Additional Details

The UPC358MF-DAA-E1-AT is generally available in a surface-mount package, such as an MF package. Its key specifications include a supply voltage range (typically 3V to 36V), a low input bias current (e.g., a few nanoamperes), and a low input offset voltage (e.g., a few millivolts). The operating temperature range is usually between -40°C to +85°C. For precise specifications, application notes, and package details, refer to the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess