EN
  • EN
  • DE

UPC494G-E2

Part No UPC494G-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390868-UPC494G-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC494G-E2 CAD Model

Description

The UPC494G-E2 is a PWM control circuit produced by NEC, designed for efficient power supply and DC-DC converter applications. It offers precise control over output voltage and current, crucial for stable and reliable power delivery. Integrating a reference voltage, oscillator, error amplifier, PWM comparator, and output drivers, this IC simplifies circuit design and enhances performance.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Circuits

Features:

  • Pulse Width Modulation (PWM): Enables high-efficiency power conversion.
  • Internal Oscillator: Delivers stable, adjustable switching frequency.
  • Error Amplifier: Provides accurate output voltage regulation.
  • Overcurrent Protection: Safeguards against damage from excessive current flow.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is insufficient.

Benefits:

  • Improved Power Efficiency: Reduces wasted energy, leading to cost savings.
  • Precise Voltage Regulation: Maintains stable output, crucial for sensitive electronics.
  • Enhanced System Protection: Prevents component damage, increasing system longevity.
  • Simplified Design: Reduces the number of external components needed, saving board space.
  • Increased Reliability: Ensures consistent performance in various operating conditions.

Additional Details:

The UPC494G-E2 incorporates adjustable dead-time control, optimizing switching efficiency and reducing losses. Its soft-start function minimizes inrush current at startup, preventing stress on components. With a wide input voltage range, it provides flexibility in various applications. The output drivers have the capacity to source and sink significant current, ideal for driving power MOSFETs. This PWM control circuit is a versatile component for efficient and reliable power conversion in a broad range of applications, offering integrated features and robust protection.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $89.8648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess