EN
  • EN
  • DE

UPD16520GS

Part No UPD16520GS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391378-UPD16520GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD16520GS CAD Model

Description

The UPD16520GS is a TFT-LCD source driver manufactured by NEC. It's designed to provide the necessary signals to drive the source lines of a Thin-Film-Transistor Liquid Crystal Display (TFT-LCD) panel. These drivers are crucial for controlling the voltage applied to individual pixels, thereby controlling the brightness and color of the display.

Applications

  • TFT-LCD panels in notebook computers
  • TFT-LCD monitors
  • TFT-LCD televisions
  • Automotive displays
  • Industrial displays

Features

  • High-voltage output: Designed to handle the voltage requirements of TFT-LCD panels.
  • Multi-channel output: Drives multiple source lines simultaneously.
  • Gamma correction: Provides gamma correction capabilities for accurate color reproduction.
  • Shift register: Includes a shift register for serial data input.
  • Latch function: Latches the data for stable output.
  • Built-in protection circuits: Over-voltage and short-circuit protection.
  • Low power consumption: Optimized for power efficiency in display applications.

Benefits

  • High image quality: Enables sharp and clear images on TFT-LCD panels.
  • Accurate color reproduction: Gamma correction ensures accurate color display.
  • Reliable operation: Built-in protection circuits enhance reliability and prevent damage.
  • Power efficiency: Low power consumption extends battery life in portable devices.
  • Compact design: Enables smaller and more compact display modules.

Additional Details

The UPD16520GS typically requires specific timing and control signals to operate correctly. These signals include data input, clock, latch enable, and output enable. The device's output voltage range and current drive capabilities are critical specifications for matching it to a particular TFT-LCD panel. The package type is usually a fine-pitch surface mount package to allow for high-density mounting on the driver board.

The device's performance is heavily dependent on proper power supply filtering and decoupling to minimize noise and ensure stable operation. Signal integrity is also crucial, requiring careful attention to PCB layout and impedance matching. The data sheet provides detailed information on the recommended operating conditions, timing diagrams, and application circuits.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Lowest to $9.7932
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess