EN
  • EN
  • DE

UPD27C256AD-15

Part No UPD27C256AD-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391722-UPD27C256AD-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C256AD-15 CAD Model

Description

The UPD27C256AD-15 is a 256Kbit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It's designed for applications requiring non-volatile storage of program code or data in embedded systems and other electronic devices.

Applications

  • Embedded Systems: Used for storing firmware in microcontrollers and other embedded devices.
  • Industrial Control Systems: Stores configuration data and control programs.
  • Consumer Electronics: Commonly found in devices like printers, scanners, and other peripherals to store firmware.
  • Telecommunications Equipment: Used to store configuration settings and boot code.
  • Instrumentation: Employed for storing calibration data and program code in test and measurement equipment.

Features

  • High Speed: Access time of 150ns allows for fast data retrieval.
  • 256Kbit Density: Provides a moderate storage capacity for various applications.
  • CMOS Technology: Low power consumption, making it suitable for battery-powered devices.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed.
  • Reprogrammable: Allows for easy updates and modifications to the stored data.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Provides dependable storage for critical applications.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The UPD27C256AD-15 is typically packaged in a 28-pin DIP or surface-mount package. Programming requires a dedicated EPROM programmer using the manufacturer's specified programming algorithm and voltage levels. Before reprogramming, proper UV erasure techniques must be used to completely erase the memory. Consult the device datasheet for detailed electrical characteristics and programming specifications. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $20.5186
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess