EN
  • EN
  • DE

UPD431000AGZ-B10X-KJH

Part No UPD431000AGZ-B10X-KJH
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392120-UPD431000AGZ-B10X-KJH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGZ-B10X-KJH CAD Model

Description

The UPD431000AGZ-B10X-KJH is a high-performance 1Mbit (1,048,576-bit) CMOS Static RAM (SRAM) manufactured by NEC. This SRAM is designed for applications requiring exceptionally fast access times and reliable data storage. The 'UPD431000' indicates it's a 1Mbit SRAM, 'AGZ' signifies its packaging and configuration, 'B10X' likely refers to an ultra-fast access time around 10ns and performance grade, and '-KJH' is a specific manufacturing code.

Applications:

  • High-Speed Cache Memory: Used in advanced CPUs and GPUs to minimize latency and maximize processing speed.
  • High-Performance Embedded Systems: Employed in real-time control systems and mission-critical applications demanding ultra-fast memory access.
  • Digital Signal Processing (DSP): Serves as a high-speed buffer for computationally intensive DSP algorithms.
  • Networking Equipment: Used in high-bandwidth routers and switches to handle demanding packet processing requirements.
  • Image and Video Processing: Employed in advanced imaging systems and video processing equipment for real-time data manipulation.

Features:

  • Ultra-Fast Access Time: Offers extremely rapid data retrieval and storage, maximizing system throughput.
  • Low Power Consumption: Minimizes energy usage, suitable for power-sensitive applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing system overhead.
  • TTL Compatible I/O: Ensures easy interfacing with other digital logic circuits and components.
  • Wide Operating Temperature Range: Provides reliable performance in diverse environmental conditions.

Benefits:

  • Maximum System Performance: Ultra-fast access times enable optimal performance in demanding applications.
  • Extended Battery Life: Low power consumption prolongs operating time in portable devices.
  • Simplified Design: Static operation simplifies memory control circuitry.
  • Enhanced Reliability: Stable operation and robust design ensure long-term reliability.
  • High-Performance Solution: Provides exceptional speed and performance for critical memory applications.

Additional Details:

The UPD431000AGZ-B10X-KJH typically operates from a single 5V power supply. It features equal read and write cycle times. The 'B10X' designation likely indicates an access time of around 10 nanoseconds or faster. Please refer to the manufacturer's datasheet for complete specifications, including detailed timing diagrams, voltage levels, temperature ranges, and packaging options to ensure correct implementation and optimal performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess