EN
  • EN
  • DE

UPD70F3021GF

Part No UPD70F3021GF
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404439-UPD70F3021GF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3021GF CAD Model

Description

The UPD70F3021GF is a microcontroller from NEC (now Renesas Electronics). It is part of the 78K0/Lx3 series, an 8-bit microcontroller family designed for embedded control applications requiring a balance of performance and low power consumption. These microcontrollers are often used in consumer electronics, industrial control systems, and automotive applications.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Automotive subsystems (e.g., dashboard controls)
  • Security systems (e.g., alarm systems)
  • Medical devices (e.g., portable monitors)

Features

  • 8-bit 78K0 CPU core
  • On-chip Flash memory for program storage (exact size varies, consult datasheet)
  • SRAM for data storage (exact size varies, consult datasheet)
  • Operating voltage: typically 2.7V to 5.5V
  • Clock speed: Up to 20MHz (check the datasheet)
  • Timers: Multiple 16-bit timers with PWM capabilities
  • Serial communication interfaces: UART, CSI, I2C
  • A/D Converter: 8-bit or 10-bit resolution
  • Digital I/O Ports: Programmable input/output pins
  • Low-power modes: Sleep, Halt, and Stop modes
  • Interrupt controller

Benefits

  • Low power consumption makes it suitable for battery-powered devices.
  • Integrated Flash memory reduces the need for external memory components.
  • Flexible timers/counters provide precise timing control.
  • Serial communication interfaces enable easy integration with other devices.
  • A/D converter allows for direct interfacing with analog sensors.
  • Power-saving modes extend battery life in portable applications.

Additional Details

The "GF" suffix likely refers to the package type (e.g., QFP) and other manufacturing details. Refer to the Renesas datasheet for complete specifications, including pinout diagrams and application notes. Programming is usually done in C or assembly language using Renesas development tools. It is essential to use proper decoupling capacitors for stable operation and adhere to maximum voltage and current ratings.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess