EN
  • EN
  • DE

CAT5241YI10

Part No CAT5241YI10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5241 - DIGITAL POTENTIOMETER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1378120-CAT5241YI10
Ultra Librarian 3D Model Ultra Librarian CAT5241YI10 CAD Model

Description

The CAT5241YI10 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This digital potentiometer is part of ON Semiconductor's extensive portfolio of electronic components that offer precision and reliability for a wide range of applications.

The CAT5241YI10 features a dual-channel, digitally programmable potentiometer with 256 positions, providing fine adjustment capabilities for various electronic circuits. Each potentiometer channel has a 10kΩ end-to-end resistance, which is a standard value suitable for general-purpose use in both analog and digital applications.

One of the key advantages of the CAT5241YI10 is its non-volatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power is removed. This feature is particularly useful in applications where the potentiometer setting needs to be preserved between power cycles, such as in calibration settings or user preference adjustments.

The device operates over a wide voltage range from 2.7V to 5.5V, making it compatible with both 3V and 5V systems. This flexibility allows the CAT5241YI10 to be easily integrated into a variety of electronic designs without the need for additional voltage level translation circuits.

Communication with the CAT5241YI10 is achieved through a simple two-wire I2C-compatible serial interface, which enables straightforward connection to microcontrollers and other digital systems. This interface allows for easy adjustment of the resistance settings without the need for complex programming or additional hardware.

The CAT5241YI10 is designed to operate in harsh environments with an extended temperature range from -40°C to +85°C, ensuring reliable performance under varying conditions. Its compact surface-mount package makes it ideal for space-constrained applications, while its robust design ensures a long operational lifespan.

Whether used for volume control in audio applications, adjusting settings in automotive electronics, or fine-tuning sensor circuits in industrial systems, the CAT5241YI10 from ON Semiconductor provides a versatile and dependable solution for digital potentiometer needs.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess