EN
  • EN
  • DE

UPD70F3231M2GB(A)-8EU

Part No UPD70F3231M2GB(A)-8EU
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393707-UPD70F3231M2GB(A)-8EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3231M2GB(A)-8EU CAD Model

Description

The UPD70F3231M2GB(A)-8EU is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It is part of the 78K0R family, designed for embedded applications that require low power consumption and a variety of integrated peripherals. This MCU offers a balance of processing capability, memory options, and I/O functionalities, making it suitable for diverse control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, household appliances, and audio-visual devices.
  • Industrial Control: Automation systems, motor control, and sensor-based applications.
  • Automotive Systems: Body control modules, instrument panels, and infotainment systems.
  • Medical Devices: Portable medical instruments, patient monitoring equipment, and diagnostic tools.

Features:

  • Low Power Consumption: Specifically optimized for battery-powered and energy-efficient systems.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Offers a range of flash memory and RAM configurations to meet varying application demands.
  • Clocking System: Flexible clocking options for both power saving and performance optimization.
  • Interrupt Controller: Manages interrupts effectively from a range of peripherals for real-time responsiveness.
  • Operating Voltage: Designed to operate across a broad voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system costs.
  • Improved Performance: Efficient instruction set and high-speed processing enable fast and responsive control.
  • Extended Battery Life: Low power consumption significantly extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation in demanding environments.
  • Simplified Development: Supported by comprehensive development tools and extensive support resources for easy integration and programming.

Additional Details:

The UPD70F3231M2GB(A)-8EU features a 16-bit CISC core, offering an optimal balance between code density and performance. On-chip flash memory provides easy program updates and storage. The device also includes power-saving modes to reduce power consumption during idle states. Its typical operating temperature range is from -40°C to +85°C, making it suitable for use in both industrial and automotive applications. The device is commonly packaged in a QFP (Quad Flat Package) or similar surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess