EN
  • EN
  • DE

UPD70F3348GJ(A)-UEN-A

Part No UPD70F3348GJ(A)-UEN-A
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841703-UPD70F3348GJ(A)-UEN-A
Package Bulk
Product Status Obsolete
Core Processor V850ES
Core Size 32-Bit
Speed 32MHz
Connectivity CSI, EBI/EMI, I2C, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 60K x 8
Voltage - Supply (Vcc/Vdd) 2.85V ~ 3.6V
Data Converters A/D 16x10b SAR; D/A 2x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LQFP (20x20)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian UPD70F3348GJ(A)-UEN-A CAD Model

Description

The UPD70F3348GJ(A)-UEN-A, manufactured by NEC, is a microcontroller unit (MCU) belonging to the 78K0R family, specifically the 78K0R/Kx3-L series. These microcontrollers are known for their low power consumption and integrated peripherals, making them suitable for a wide range of embedded applications.

Applications:

  • Home Appliances: White goods such as washing machines, refrigerators, and air conditioners.
  • Industrial Automation: PLCs, motor control, and sensor interfaces.
  • Automotive Applications: Body control modules, lighting systems, and instrument clusters.
  • Consumer Electronics: Remote controls, audio players, and small appliances.
  • Healthcare Devices: Portable medical equipment and patient monitoring systems.

Features:

  • CPU Core: 78K0R CPU core, optimized for low power operation and efficient code execution.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. Capacity varies depending on the specific device configuration.
  • Timers: Multiple timers/counters for various timing, counting, and PWM generation applications.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Some versions might include a DAC for converting digital signals to analog values.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.
  • Low Power Modes: Multiple low-power modes to minimize power consumption in battery-operated applications.

Benefits:

  • Extended Battery Life: Low power consumption enables longer battery life in portable applications.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: Efficient CPU core provides adequate processing power for a variety of embedded tasks.
  • Enhanced Reliability: Features like watchdog timers and low-voltage detection enhance system reliability.
  • Simplified Design: Integrated peripherals and a comprehensive set of development tools simplify the system design process.

Additional Details:

The UPD70F3348GJ(A)-UEN-A includes features such as a watchdog timer for error detection and reset, as well as power-on reset and low-voltage detection circuits to ensure reliable operation. Specific memory sizes, operating voltage range, and pinout details can be found in the official NEC documentation. This microcontroller is often employed in applications requiring low power consumption and a variety of communication interfaces. Development tools, including compilers and debuggers, are typically available to support software development for this device. Further details can be found in the official NEC datasheets.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess