The UPD71082G-T2 is a Direct Memory Access Controller (DMAC) manufactured by NEC. As a DMAC, it is responsible for managing data transfers between memory and peripheral devices without constant intervention from the CPU. This frees up the CPU to handle other tasks, leading to improved system performance, especially in applications that require high-speed data transfer.
Applications
- Hard disk drive controllers.
- Graphics adapters.
- Network interface cards (NICs).
- Tape drives.
- Any system requiring high-speed data transfer between memory and peripherals.
Features
- Multiple DMA channels for simultaneous data transfers.
- Programmable transfer modes (e.g., single transfer, block transfer).
- Address increment/decrement options for efficient memory access.
- Priority arbitration to manage multiple DMA requests.
- Compatibility with various microprocessor architectures.
Benefits
- Increased system throughput: DMA transfers reduce CPU overhead.
- Faster data transfer rates: Enables high-speed data movement between memory and peripherals.
- Improved system efficiency: Frees the CPU for other tasks.
- Enhanced system flexibility: Programmable modes adapt to different application needs.
- Simplified system design: Integrates DMA functionality into a single chip.
The UPD71082G-T2, as a NEC product, is likely manufactured using CMOS technology for low power consumption. The '-T2' suffix could indicate a specific revision or temperature grade. It's designed to interface with a microprocessor and memory system, allowing for configuration of DMA channels, transfer modes, and priority levels. The device includes registers for storing source and destination addresses, transfer counts, and control bits. The UPD71082G-T2 is a key component in systems where efficient and high-speed data transfer is critical.