EN
  • EN
  • DE

UPD75108GF(A)-927-3BE

Part No UPD75108GF(A)-927-3BE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394207-UPD75108GF(A)-927-3BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75108GF(A)-927-3BE CAD Model

Description

The UPD75108GF(A)-927-3BE is a microcontroller manufactured by NEC. Belonging to the 75X series, it's designed for embedded control systems that require low power consumption and diverse peripheral capabilities.

Applications

  • Remote Control Systems
  • Consumer Electronics
  • Home Automation
  • Security Devices
  • Industrial Control Systems

Features

  • 8-bit CPU Core: Based on the NEC 75X instruction set, providing a good balance of performance and code efficiency.
  • On-Chip ROM/Flash Memory: Stores program code and data. Size varies according to the specific part number.
  • On-Chip RAM: Provides volatile memory for temporary data storage and manipulation during program execution.
  • I/O Ports: General-purpose input/output pins that can be configured for various purposes.
  • Timers/Counters: Integrated timers and counters facilitate timing control, event counting, and PWM generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for interfacing with external devices.
  • Interrupt Controller: Handles interrupt requests from various peripheral devices and external sources efficiently.
  • Low-Power Operation: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Flexible Control: Suitable for a wide array of embedded control applications.
  • Simplified Design: Integrated peripherals minimize the need for additional external components.
  • Easy Development: Supported by a variety of development tools and programming resources.
  • Real-Time Operation: Enables precise timing control and responsive handling of external events.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details

The UPD75108GF(A)-927-3BE typically operates within a voltage range of 2.7V to 5.5V. It's usually available in surface-mount packages like QFP or SOP. Includes a watchdog timer for preventing system lockups due to software malfunctions. The (A) likely denotes a particular revision or modification of the core UPD75108GF. The suffix '927-3BE' probably designates a specific mask option, ROM contents, or other manufacturing details specific to the part. This microcontroller also incorporates a low-voltage reset (LVR) function to guard against data corruption during power fluctuations. Development tools, including emulators, compilers, and debuggers, are generally offered by NEC or third-party vendors.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess