EN
  • EN
  • DE

UPD75116CW

Part No UPD75116CW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 4-Bit Single Chip-Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394217-UPD75116CW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75116CW CAD Model

Description

The UPD75116CW is a microcontroller manufactured by NEC. It belongs to the 75X series of microcontrollers, which are designed for low-power embedded applications and provide a range of integrated peripherals for various control tasks.

Applications

  • Remote Controls
  • Consumer Electronics
  • Home Appliances
  • Security Systems
  • Toy and Game Controllers

Features

  • 8-bit CPU Core: Based on NEC's 75X instruction set, offering a balance between performance and code efficiency.
  • On-Chip ROM/Flash Memory: Stores the program code and data. The specific size depends on the part number variation.
  • On-Chip RAM: Provides volatile memory for storing temporary data during program execution.
  • I/O Ports: General-purpose input/output pins that can be programmed for various functions.
  • Timers/Counters: Integrated timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for communicating with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices and external sources, ensuring responsive system behavior.
  • Low-Power Operation: Designed to minimize power consumption, thereby extending battery life in portable applications.

Benefits

  • Versatile Control: Suitable for a broad spectrum of embedded control applications.
  • Simplified Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Easy Development: Supported by a variety of development tools and programming resources.
  • Real-Time Operation: Enables precise timing and quick response to external events.
  • Cost-Effective: Provides a compelling balance of features and performance at a competitive price.

Additional Details

The UPD75116CW typically operates within a voltage range of 2.7V to 5.5V. It is usually available in surface mount packages such as QFP or SOP. It includes a watchdog timer to prevent system lockups caused by software malfunctions. The 'CW' designation often indicates a specific package type or a particular feature set. This microcontroller also integrates a low-voltage reset (LVR) function to guard against data corruption due to power fluctuations. Development tools like emulators, compilers, and debuggers are generally available from NEC or third-party vendors.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $25.0254
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess