EN
  • EN
  • DE

UPD78238LQ-055-E3

Part No UPD78238LQ-055-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394691-UPD78238LQ-055-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78238LQ-055-E3 CAD Model

Description

The UPD78238LQ-055-E3 is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series of microcontrollers, known for their low-power consumption and versatile functionality, making them suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interfacing, and general-purpose industrial automation.
  • Automotive: Found in various automotive subsystems, such as lighting control, window lift, and mirror control.
  • Office Automation: Used in printers, scanners, and other office equipment.

Features

  • CPU Core: Utilizes a 78K/0 series CPU core, offering a balance of performance and low-power operation.
  • Memory: Includes on-chip ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation. The specific memory sizes vary depending on the exact configuration.
  • I/O Ports: Features multiple programmable input/output ports for interfacing with external devices and sensors.
  • Timers: Equipped with various timers for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces such as UART (Universal Asynchronous Receiver/Transmitter) for data transmission and reception.
  • A/D Converter: Includes an Analog-to-Digital converter for converting analog signals into digital data.
  • Interrupt Controller: Provides an interrupt controller for handling external and internal interrupts.

Benefits

  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Versatile Functionality: Offers a wide range of features and peripherals, making it suitable for diverse applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Compact Package: Available in a compact package, minimizing board space requirements.

Additional Details

The UPD78238LQ-055-E3 typically operates at a specific clock frequency, which influences its processing speed. The operating voltage range is also a crucial factor in system design. The microcontroller's datasheet provides detailed information on electrical characteristics, pin configurations, and programming guidelines. It's essential to consult the datasheet for accurate and up-to-date information before using this microcontroller in a design. The device is often used in applications where a reliable and low-power microcontroller is required for controlling various functions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess