EN
  • EN
  • DE

UPD78328CW-078

Part No UPD78328CW-078
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394704-UPD78328CW-078
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78328CW-078 CAD Model

Description

The UPD78328CW-078 is a microcontroller manufactured by NEC (now Renesas Electronics) and belongs to the 78K/III series. These microcontrollers are designed for embedded systems that require a combination of processing power and energy efficiency.

Applications

      
  • Consumer Electronics: Utilized in devices such as remote controls, toys, and small home appliances.
  •   
  • Industrial Control: Employed in applications like motor control, sensor data acquisition, and industrial automation setups.
  •   
  • Automotive Systems: Found in various automotive electronic systems, including lighting control and dashboard instrumentation.
  •   
  • Office Equipment: Integrated into devices like printers, scanners, and other office automation peripherals.

Features

      
  • CPU Core: Features a 78K/III series CPU core, offering efficient processing.
  •   
  • Memory: Includes on-chip ROM and RAM for program code and data storage. Memory sizes depend on the specific configuration.
  •   
  • I/O Ports: Provides a wide range of programmable I/O ports for interfacing with external devices and sensors.
  •   
  • Timers/Counters: Incorporates several timers and counters for timing control, event counting, and pulse generation.
  •   
  • Serial Communication: Supports serial communication interfaces, including UART, SPI, and I2C.
  •   
  • A/D Converter: May feature an Analog-to-Digital converter for converting analog signals into digital data.
  •   
  • Interrupt Controller: Includes an integrated interrupt controller to manage real-time events efficiently.

Benefits

      
  • Efficient Performance: Offers a good balance between processing power and low-power operation.
  •   
  • Versatile Interfaces: Provides multiple communication interfaces for seamless integration with other systems.
  •   
  • Cost-Effective: Represents a cost-effective option for diverse embedded control applications.
  •   
  • Compact Size: Available in compact packages, reducing board space requirements.

Additional Details

The UPD78328CW-078 operates at a specified clock frequency, influencing its processing speed. The operating voltage range is also a critical parameter in system design. Detailed information on electrical characteristics, pin configurations, and programming guidelines can be found in the microcontroller's datasheet. Consulting the datasheet is essential for accurate and up-to-date information before using this microcontroller in a design. It's often used in applications requiring reliable and versatile control functions, and its low power consumption makes it suitable for battery-operated devices.

You May Also Be Interested in

NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess