EN
  • EN
  • DE

UPD789072MC-045-5A4-A

Part No UPD789072MC-045-5A4-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394820-UPD789072MC-045-5A4-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789072MC-045-5A4-A CAD Model

Description

The UPD789072MC-045-5A4-A is a microcontroller unit (MCU) manufactured by NEC, now part of Renesas Electronics. It belongs to the 78K0/Kx2 series, characterized by low power consumption and a versatile set of peripherals, making it suitable for a wide array of embedded applications.

Applications:

  • Consumer Electronics: Used in various consumer devices such as remote controls, small appliances, and basic audio players.
  • Industrial Control Systems: Employed in simple automation tasks, sensor interfacing, and basic motor control applications.
  • Automotive Electronics: Found in automotive subsystems like lighting control and rudimentary sensor monitoring systems.
  • Internet of Things (IoT) Devices: Ideal for low-power IoT applications including sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Utilizes the 78K0 CPU core, enabling efficient 8-bit processing capabilities.
  • Low Power Design: Designed for minimal power consumption, extending the operational life of battery-powered devices.
  • Integrated Memory: Incorporates Flash memory for storing program code and RAM for data manipulation during runtime.
  • Timers and Counters: Includes multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Equipped with UART, CSI, and I2C interfaces for serial data communication with other devices.
  • Analog-to-Digital Conversion (ADC): Features an ADC module for converting analog signals from sensors into digital data.
  • General-Purpose I/O Ports: Offers a variety of I/O ports for interfacing with external components and peripherals.

Benefits:

  • Cost-Effectiveness: Provides a balance between performance and cost, making it suitable for budget-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development and debugging process.
  • Reliable Operation: Delivers stable and consistent performance under varying operating conditions.
  • Optimized Power Consumption: Minimizes power usage, extending battery life and reducing overall energy consumption.
  • Versatile Peripherals: Offers a comprehensive set of peripherals to cater to diverse application requirements.

The UPD789072MC-045-5A4-A operates within specific voltage and temperature ranges, which can be found in the device's datasheet. The amount of Flash memory and RAM, as well as the number of I/O pins, will vary depending on the specific package and configuration. Refer to the official NEC/Renesas documentation for precise specifications. This MCU is often used where a low-power, cost-effective solution is required for basic control and monitoring functions.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess