EN
  • EN
  • DE

UPD789104AMC-512-5A4-E1

Part No UPD789104AMC-512-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394827-UPD789104AMC-512-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789104AMC-512-5A4-E1 CAD Model

Description

The UPD789104AMC-512-5A4-E1 is a microcontroller unit (MCU) manufactured by NEC, now Renesas Electronics. This MCU is part of the 78K0/Kx3 series, recognized for its low power consumption and versatile peripheral set, making it suitable for a broad range of embedded applications.

Applications:

  • Consumer Electronics: Commonly used in devices like remote controls, household appliances, and basic audio equipment.
  • Industrial Control: Employed in simple automation systems, sensor interfaces, and basic motor control systems.
  • Automotive Subsystems: Integrated into automotive electronics for functions such as lighting control and sensor monitoring.
  • IoT Devices: Well-suited for low-power Internet of Things (IoT) applications, including sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, providing efficient 8-bit processing capabilities.
  • Low Power Operation: Designed to minimize power consumption, extending battery life in portable applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external components and devices.

Benefits:

  • Cost-Effectiveness: Provides a balance of performance and cost, making it a viable option for budget-conscious applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Offers stable and reliable performance across various operating conditions.
  • Power Efficiency: Minimizes power consumption, which extends battery life and reduces energy costs.
  • Versatile Peripherals: Offers a diverse range of peripherals to meet different application requirements.

The UPD789104AMC-512-5A4-E1 operates within a specified voltage range and temperature range, details of which can be found in the device's datasheet. The specific amount of Flash memory and RAM, as well as the number of I/O pins, varies depending on the specific package and configuration. Consult the official NEC/Renesas documentation for precise details. This microcontroller is often deployed in applications where a simple, low-power, and cost-effective solution is required for basic control and monitoring tasks.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess