EN
  • EN
  • DE

UPD78F9076MC-5A4

Part No UPD78F9076MC-5A4
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0229+
Reference case SSOP30
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 743036-UPD78F9076MC-5A4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9076MC-5A4 CAD Model

Description

The UPD78F9076MC-5A4 is a member of the 78K0/Lx3 series of microcontrollers manufactured by NEC (now Renesas Electronics). These microcontrollers are designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral features. The 78K0/Lx3 family is known for its low-power consumption and integration of various on-chip peripherals, making it suitable for battery-powered devices and applications requiring efficient power management.

Applications:

  • Consumer Electronics: Used in remote controls, audio players, and other consumer electronic devices.
  • Industrial Control: Employed in industrial control systems for monitoring and controlling various processes.
  • Home Appliances: Integrated into home appliances such as washing machines, refrigerators, and air conditioners.
  • Automotive Applications: Utilized in automotive systems such as dashboard controllers and body control modules.
  • Security Systems: Used in security systems for alarm control and sensor monitoring.

Features:

  • 8-bit CPU Core: Features an 8-bit CPU core optimized for efficient code execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Provides multiple timers and counters for various timing and counting functions.
  • Serial Communication Interfaces: Supports serial communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals to digital values.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.
  • Flexible Peripheral Options: Integrates various on-chip peripherals, reducing the need for external components.
  • Low-Power Operation: Extends battery life in portable devices and reduces energy consumption in other applications.
  • Simplified Development: Supported by development tools and software libraries, simplifying the development process.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

Additional Details:

The UPD78F9076MC-5A4 typically has a Flash memory capacity of 60KB and a RAM capacity of 2KB. The operating frequency can reach up to 20 MHz. It includes multiple I/O ports for interfacing with external devices. The package is typically a QFP (Quad Flat Package). The operating temperature range is generally from -40°C to +85°C. The device is lead-free.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess