The UPD78P238GJ-5BG is a microcontroller belonging to the NEC 78K/0 series. This microcontroller is optimized for embedded applications requiring a mix of low power consumption and processing capability. It features a variety of on-chip peripherals designed to facilitate a wide range of control and monitoring tasks.
Applications:
- Consumer Electronics: Employed in devices such as remote controls, microwave ovens, and other household appliances.
- Automotive Subsystems: Utilized in automotive applications including dashboard controls and lighting systems.
- Industrial Control: Incorporated into basic industrial controllers and monitoring equipment.
- Medical Devices: Found in portable medical devices such as blood pressure monitors and glucose meters.
Features:
- 78K/0 CPU Core: Features the 78K/0 CPU core, known for its efficiency and low power consumption.
- On-Chip Memory: Includes both program ROM (typically flash) and RAM for data storage and program execution.
- I/O Ports: Provides general-purpose input/output ports for interfacing with external devices.
- Timers/Counters: Offers timers and counters for precise timing control and event counting.
- Serial Communication Interfaces: Incorporates serial communication interfaces such as UART, SPI, and I2C for connecting to other devices.
- A/D Converter: Includes an analog-to-digital converter (ADC) for converting analog signals into digital data.
Benefits:
- Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
- Integrated Peripherals: On-chip peripherals reduce the need for external components, reducing system cost and board space.
- Compact Design: Available in compact packages, enabling integration into small form-factor devices.
- Development Support: Supported by a comprehensive suite of development tools, including compilers and debuggers.
Additional Details:
The UPD78P238GJ-5BG operates at a voltage between 2.7V and 5.5V, making it suitable for a variety of power supply options. It incorporates a watchdog timer for system monitoring and reset capabilities, as well as power-saving modes for efficient energy management. The clock frequency typically ranges from a few MHz up to approximately 20 MHz, depending on the configuration. Flash memory is used for program storage and the number of available I/O pins depends on the package utilized.