EN
  • EN
  • DE

UPD8243C

Part No UPD8243C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395662-UPD8243C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8243C CAD Model

Description

The UPD8243C, manufactured by NEC, is an I/O Expander. The UPD8243C acts as a peripheral device to microprocessors, especially the Intel MCS-48 family (like the 8048 and 8049). It expands the number of input/output ports available to the microprocessor, enabling the system to interface with more external devices. It allows a single microprocessor to control a larger array of sensors, actuators, and other peripherals.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Robotics
  • Instrumentation
  • Keyboard Interfaces

Features

  • Four 4-bit I/O ports, configurable as input or output
  • Simple interface to MCS-48 family microprocessors
  • TTL compatible inputs and outputs
  • Low power consumption
  • Easily expandable to accommodate larger I/O requirements

Benefits

  • Increases the number of I/O ports available to a microprocessor
  • Simplifies the design of systems with high I/O requirements
  • Reduces system cost by minimizing the need for additional microprocessors or complex interface circuitry
  • Improves system flexibility by allowing easy addition or modification of I/O devices
  • Conserves power in low-power applications

The UPD8243C interfaces with the microprocessor through a standard control and data bus. The microprocessor can write data to the output ports, configuring them to drive external devices. The microprocessor can also read data from the input ports, allowing it to sense the state of external devices. The bidirectional capabilities of the four ports make it a flexible component for a wide range of applications. It is typically used when the limited I/O capabilities of a microprocessor are insufficient for the demands of the application.

The expandability feature of the UPD8243C allows multiple devices to be cascaded, further increasing the number of available I/O ports. This makes it a scalable solution for applications with evolving I/O needs. The low power consumption is also an advantage in battery-powered devices. Its ease of use and compatibility with common microprocessors made it a popular choice in embedded system designs.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3986 $63.9860
22+ $5.2502 $115.5044
35+ $5.0862 $178.0170
47+ $4.9221 $231.3387
61+ $4.7581 $290.2441
82+ $4.2658 $349.7956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess