EN
  • EN
  • DE

NETAPP 111-01024 - NetApp I/O Expansion for 4U FAS systems

Part No NETAPP 111-01024 - NetApp I/O Expansion for 4U FAS systems
Manufacturer NetApp
Catalog Io Expansions
Description NetApp I/O Expansion for 4U FAS systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434273-NETAPP 111-01024 - NetApp I/O Expansion for 4U FAS systems
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-01024 - NetApp I/O Expansion for 4U FAS systems CAD Model

Description

The NETAPP 111-01024 is an I/O Expansion module designed for use with NetApp's 4U FAS storage systems. This expansion module is engineered to enhance the connectivity and scalability of the storage system, allowing it to support a larger array of drives and network connections. It provides additional I/O slots that can be used to install extra network cards, host bus adapters, and other I/O-related cards, effectively increasing the system’s throughput and data handling capabilities. The module is built with a focus on reliability and performance, ensuring that the expanded system retains the high level of performance, efficiency, and uptime that NetApp's solutions are known for. This makes the NETAPP 111-01024 an essential component for businesses looking to expand their storage systems to meet growing data requirements without compromising on performance or reliability.

You May Also Be Interested in

NetApp
NetApp Dual Port FC HBA Controller
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp Dual Port Gb Ethernet PCI-E Card
Need more? Email Us
NetApp
NetApp 256gb Flash Cache Card
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp 4-Port FC Module
Need more? Email Us
NetApp
NetApp 256gb Flash Cache Card
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess