EN
  • EN
  • DE

NETAPP 110-00179 - NetApp Dual Port 8Gbps FC Mezzanine Card

Part No NETAPP 110-00179 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual Port 8Gbps FC Mezzanine Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434288-NETAPP 110-00179 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 110-00179 - NetApp Dual Port 8Gbps FC Mezzanine Card CAD Model

Description

The NETAPP 110-00179 is a Dual Port 8Gbps FC (Fibre Channel) Mezzanine Card, crafted to enhance the connectivity and data transfer rates of NetApp storage solutions. Offering dual 8Gbps FC ports, this mezzanine card provides a high-bandwidth connection that is essential for environments where fast and reliable access to storage networks is critical. It enables high-speed data transfers, making it well-suited for applications such as large-scale databases, video processing, and other bandwidth-intensive tasks. The integration of this card into NetApp storage systems assures an increase in performance capabilities, particularly in SAN (Storage Area Network) environments, by ensuring higher data throughput and reduced bottlenecks. This enhances overall system efficiency and ensures that data can be accessed, stored, and transferred with superior speed and reliability, making it a vital component for businesses seeking to maximize their storage network's performance.

You May Also Be Interested in

Lenovo
IBM 81Y4518
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us
NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess