EN
  • EN
  • DE

LENOVO 02JJ807 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit

Part No LENOVO 02JJ807 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Manufacturer Lenovo
Catalog Io Expansions
Description ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1429767-LENOVO 02JJ807 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JJ807 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit CAD Model

Description

The LENOVO 02JJ807 is an essential RAID Enablement Kit designed specifically for the ThinkSystem SR850 V2, aiming to enhance the server's storage capabilities through RAID configurations. This kit facilitates the use of multiple 7mm SATA Solid State Drives (SSDs) in a RAID array, significantly increasing data storage reliability, performance, and security. By supporting various RAID levels, it offers a tailored approach to data redundancy and performance optimization, catering to different business needs and workloads. The kit includes all necessary components for installation, enabling an efficient setup process. Moreover, it is specifically engineered to integrate seamlessly with the ThinkSystem SR850 V2 server, ensuring compatibility and maximizing system performance. This enablement kit is particularly beneficial for businesses requiring high levels of data protection and speed, such as those involved in data analysis, database management, and virtualized environments. It represents a strategic investment in server capability, promoting enhanced data management and operational efficiency.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
NetApp
NetApp 4GB I/O 8-port Module
Need more? Email Us
NetApp
NetApp LP11000 FC HBA
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess