EN
  • EN
  • DE

NETAPP 111-00941 - NetApp Dual Port 16Gbps HBA

Part No NETAPP 111-00941 - NetApp Dual Port 16Gbps HBA
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual Port 16Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434284-NETAPP 111-00941 - NetApp Dual Port 16Gbps HBA
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00941 - NetApp Dual Port 16Gbps HBA CAD Model

Description

The NETAPP 111-00941 is a Dual Port Host Bus Adapter (HBA) designed to offer superior connectivity and data transfer speeds for NetApp storage systems leveraging 16 Gbps Fiber Channel technology. This HBA is engineered for enterprises requiring robust, high-speed storage communications for applications such as data warehousing, online transaction processing, and high-performance computing. Featuring two 16 Gbps ports, the HBA ensures high availability and redundancy, crucial for maintaining continuous operations in data centers. It supports advanced Fiber Channel features such as point-to-point, arbitrated loop, and switched fabric topologies, providing flexibility in how storage networks are configured and scaled. The dual-port design facilitates load balancing and failover, enhancing system performance and reliability. Easy to install and integrate into existing NetApp storage solutions, this HBA is an ideal upgrade for enhancing data throughput, reducing bottlenecks, and improving the overall efficiency of storage operations. With its robust performance and support for the latest Fiber Channel standards, the NetApp Dual Port 16Gbps HBA is a critical component for building a responsive and resilient storage infrastructure.

You May Also Be Interested in

NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp PCI-E Expansion Card
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp Dual Port 16Gb FC Card
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp 256gb Flash Cache Card
Need more? Email Us
NetApp
NetApp E2700 Controller iSCSI Host Card
Need more? Email Us
NetApp
NetApp 16GB PCIE CACHE CARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess