EN
  • EN
  • DE

AD7111ACRZ-REEL

Part No AD7111ACRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 17BIT A-OUT 16SOIC / 17 Bit Digital to Analog Converter 1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series LOGDAC®
Package Tape & Reel (TR)
Number of Bits 17
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number AD7111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1174719-AD7111ACRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7111ACRZ-REEL CAD Model

Description

Product Overview: AD7111ACRZ-REEL

The AD7111ACRZ-REEL is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the AD7111 series and comes in a convenient reel packaging, making it ideal for automated assembly processes and mass production.

Key Features

  • Resolution: The DAC boasts a resolution of 8 bits, providing sufficient granularity for a wide range of applications that require moderate precision.
  • Interface: It features a user-friendly digital interface, which allows for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Power Supply: The AD7111ACRZ-REEL operates on a single +5V power supply, minimizing the complexity of power management in the system design.
  • Package: Housed in a compact SOIC (Small Outline Integrated Circuit) package, this device is designed to occupy minimal space on a printed circuit board (PCB), which is crucial for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The AD7111ACRZ-REEL is versatile and can be used in a variety of applications, such as:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Automated test equipment
  • Portable battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7111ACRZ-REEL is built with this commitment in mind, ensuring that it meets rigorous industry standards for performance and reliability. Whether used in commercial or industrial environments, this DAC is designed to provide consistent and accurate digital-to-analog conversion, contributing to the overall precision and efficiency of electronic systems.

For designers and engineers looking for a reliable and precise DAC solution, the AD7111ACRZ-REEL from Analog Devices Inc. offers an excellent balance of performance, size, and ease of use, making it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8652 $69.7304
4+ $28.6073 $114.4292
6+ $27.7133 $166.2798
8+ $26.8194 $214.5552
10+ $25.9254 $259.2540
13+ $23.2435 $302.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess