EN
  • EN
  • DE

NETAPP 111-01501 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive

Part No NETAPP 111-01501 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive
Manufacturer NetApp
Catalog Hard Drives
Description NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1433957-NETAPP 111-01501 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-01501 - NetApp 3TB NL-SAS 6G 7.2K LFF Encrypted Hard drive CAD Model

Description

The NETAPP 111-01501 is a 3TB Near-Line Serial Attached SCSI (NL-SAS) 6Gbps 7.2K RPM Large Form Factor (LFF) encrypted Hard Disk Drive (HDD), designed to provide high-capacity, secure storage for NetApp storage systems. This HDD combines the robust storage capabilities of high-capacity drives with enhanced security features, making it an ideal solution for data-sensitive environments. The 7.2K RPM spindle speed ensures efficient data access and retrieval, while the 6Gbps NL-SAS interface offers reliable performance and compatibility with SAS environments. The integrated encryption feature provides an additional layer of data protection, encrypting data at rest and safeguarding against unauthorized access. This drive is tailored for businesses that prioritize both the security and capacity of their data storage, allowing for the safe storage of a significant amount of data without compromising on performance. The NETAPP 111-01501 HDD is a vital component for any organization looking to enhance their data storage infrastructure with both high capacity and enhanced security.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess