EN
  • EN
  • DE

NETAPP 114-00176 - NetApp 2325W AC Power Supply for DE460c/E2860

Part No NETAPP 114-00176 - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp 2325W AC Power Supply for DE460c/E2860
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434458-NETAPP 114-00176 - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00176 - NetApp 2325W AC Power Supply for DE460c/E2860 CAD Model

Description

The NETAPP 114-00176 is a robust 2325W AC Power Supply designed exclusively for the NetApp DE460c and E2860 storage expansion units. This AC power supply ensures that your storage units have the necessary power to operate efficiently and reliably, maintaining optimal performance levels. With a massive output of 2325 watts, it caters to the high power requirements of data-intensive applications and environments, ensuring uninterrupted operations. Engineered to meet NetApp's rigorous quality standards, this power supply unit integrates flawlessly with your DE460c or E2860 system, providing a seamless fit and operation. It features advanced safety mechanisms to protect against power irregularities such as overloads, voltage fluctuations, and thermal excess, thus ensuring the longevity and reliability of your storage system. The eco-friendly design prioritizes high efficiency, reducing energy waste and lowering operational costs, while also contributing to environmental sustainability. The hot-swappable nature of this PSU allows for minimal downtime during maintenance or upgrades, enhancing the overall reliability and availability of your storage solution. Ideal for businesses requiring consistent, high-volume data accessibility, the NETAPP 114-00176 AC Power Supply is a key component in maintaining the operational integrity and efficiency of your NetApp storage configurations.

You May Also Be Interested in

CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess