EN
  • EN
  • DE

NETAPP X5720A - NetApp 12G SAS Controller for DS212C/DS224C

Part No NETAPP X5720A - NetApp 12G SAS Controller for DS212C/DS224C
Manufacturer NetApp
Catalog Controllers
Description NetApp IOM12 module SAS 12Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1433733-NETAPP X5720A - NetApp 12G SAS Controller for DS212C/DS224C
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X5720A - NetApp 12G SAS Controller for DS212C/DS224C CAD Model

Description

The NETAPP X5720A is a groundbreaking 12G SAS Controller designed to propel the performance of NetApp's DS212C and DS224C storage systems to new heights. This controller utilizes the latest 12Gb/s SAS technology to offer unprecedented data transfer speeds, significantly improving the efficiency and responsiveness of storage operations. It is engineered to support the high bandwidth requirements of demanding applications, enabling rapid access and transfer of large data volumes. The X5720A seamlessly integrates with the DS212C and DS224C models, offering a smooth and easy upgrade for existing systems and ensuring compatibility for new deployments. It accommodates a broad spectrum of SAS-based storage media, including ultra-fast SSDs for critical applications and high-density HDDs for economical data storage. With robust data protection features and a design focused on reliability, the X5720A ensures the safety and availability of your data. Ideal for data-intensive environments that require top-tier storage performance and scalability, the X5720A represents a significant advancement in SAS controller technology, mirroring NetApp's commitment to innovation and excellence in storage solutions.

You May Also Be Interested in

Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess